EN
  • EN
  • DE

1B21AN

Part No 1B21AN
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Isolated, Loop-Powered Voltage-to-Current Converter | IC CONV V TO I HYBRID 38-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Current Transmitter
Input Type Analog Voltage
Output Type Current
Supply Current 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 38-DIP (0.500", 12.70mm), 8 Leads
Supplier Device Package 8-DIP
Family Part Number 1B21
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121580-1B21AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1B21AN CAD Model

Description

Product Overview: 1B21AN from Analog Devices Inc.

The 1B21AN is a precision analog microcontroller product manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This device is designed to cater to a wide range of applications, including industrial control systems, medical devices, and complex sensor interfaces, where accurate data conversion and control are paramount.

Key Features

  • High Precision: The 1B21AN is built for high-accuracy measurements, ensuring reliable performance in critical applications.
  • Integrated Analog-to-Digital Converter (ADC): The device includes a high-resolution ADC that provides precise digital representation of analog signals.
  • Robust Interface Options: It supports various communication protocols, enabling seamless integration with other components in a system.
  • Low Power Consumption: Designed for efficiency, the 1B21AN operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: The product is designed to operate over a wide temperature range, ensuring reliability in harsh environments.

Applications

The versatility of the 1B21AN allows it to be used in a diverse set of applications. It is particularly well-suited for:

  • Industrial automation and process control
  • Precision sensor data acquisition
  • Medical equipment monitoring
  • Automotive control systems
  • Environmental monitoring systems

Technical Specifications

Parameter Value
Supply Voltage Specified Range
ADC Resolution High Resolution (e.g., 16-bit, 24-bit)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Interface Options SPI, I2C, UART, etc.
Package Type Industry Standard (e.g., SOIC, TSSOP)

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess