EN
  • EN
  • DE

SUD50N024-06P-T4E3

Part No SUD50N024-06P-T4E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194931-SUD50N024-06P-T4E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SUD50N024-06P-T4E3 CAD Model

Description

The SUD50N024-06P-T4E3 is a high-performance N-Channel power MOSFET from Vishay, engineered for high-efficiency switching applications. Its defining characteristic is its ultra-low on-resistance, which significantly minimizes conduction losses, resulting in improved overall system efficiency. This device is designed for surface mounting and is packaged in a PowerPAK configuration, enabling efficient heat dissipation and compact design integration. The suffixes -T4 and E3 denote specific tape and reel packaging for automated assembly and RoHS compliance, respectively.

Applications:

  • Synchronous Rectification in DC-DC converters
  • High-Frequency Switching Power Supplies
  • Power Management in portable devices
  • Motor control circuits
  • Load Switching

Features:

  • Ultra-Low On-Resistance (RDS(on)): Reduces conduction losses, thereby enhancing efficiency.
  • N-Channel MOSFET: Suitable for a wide variety of switching topologies.
  • PowerPAK Package: Offers excellent thermal performance and a compact form factor.
  • High Continuous Drain Current: Capable of handling substantial current loads.
  • Surface Mount Device (SMD): Simplifies the assembly process and increases design flexibility.
  • Tape and Reel Packaging (-T4): Designed for automated pick-and-place equipment, streamlining manufacturing.
  • RoHS Compliant (-E3): Meets Restriction of Hazardous Substances standards, reducing environmental impact.

Benefits:

  • Enhanced Efficiency: Minimizes power dissipation through a low RDS(on), leading to improved energy efficiency.
  • Superior Thermal Management: The PowerPAK package facilitates efficient heat removal, enhancing reliability and stability.
  • Compact Solution: The small footprint allows for denser board layouts, optimizing space utilization.
  • Reliable Performance: Designed for robust operation even under challenging conditions.
  • Simplified Manufacturing: The SMD design facilitates automated assembly, reducing manufacturing costs.
  • Environmentally Responsible: Meets RoHS standards, reducing environmental impact.

The SUD50N024-06P-T4E3 is particularly suited for applications where efficiency, thermal performance, and environmental compliance are critical. Its ultra-low on-resistance minimizes power loss during switching, contributing to significant energy savings. The PowerPAK package is designed for optimal heat transfer, ensuring long-term reliability. The tape and reel packaging makes it ideally suited for high-volume manufacturing environments.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 20 V
  • ID (Continuous Drain Current): 50 A
  • RDS(on) (On-State Resistance): 4 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Refer to Datasheet)
  • Operating Temperature: -55°C to +150°C

Always consult the manufacturer's datasheet for precise specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2541 $58.4430
555+ $0.2091 $116.0505
860+ $0.2021 $173.8060
1,180+ $0.1964 $231.7520
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess