EN
  • EN
  • DE

ISO7731FQDWRQ1

Part No ISO7731FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7731
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45242-2, 296-45242-1, -296-45242-1-ND, 296-45242-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922113-ISO7731FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7731FQDWRQ1 CAD Model

Description

The ISO7731FQDWRQ1 from Texas Instruments is a robust, high-performance triple-channel digital isolator designed to provide signal isolation in a wide range of automotive and industrial applications. This component is part of Texas Instruments' extensive portfolio of isolation products that prioritize safety, reliability, and efficiency.

Key Features

  • High Isolation Voltage: The ISO7731FQDWRQ1 offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, ensuring that the device can handle high voltage differentials without compromising performance or safety.
  • Triple-Channel Flexibility: With three independent isolation channels, the device supports a variety of channel configurations, such as three forward channels or two forward and one reverse channel, providing design flexibility.
  • High-Speed Data Transfer: This isolator is capable of high-speed data transfer up to 100 Mbps, making it suitable for applications requiring fast communication between isolated domains.
  • Robust Electromagnetic Compatibility (EMC): The ISO7731FQDWRQ1 is designed with low emissions and high immunity to meet stringent EMC requirements, reducing the risk of interference in sensitive electronic systems.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, accommodating the extreme conditions often encountered in automotive and industrial environments.
  • Fail-Safe Outputs: In the event of input power or signal loss, the fail-safe design ensures that the outputs default to a known state, enhancing system safety.
  • Automotive Qualification: Qualified for automotive applications, the ISO7731FQDWRQ1 meets the AEC-Q100 Grade 1 standard, ensuring reliability in the harsh conditions of automotive environments.

Applications

The ISO7731FQDWRQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS), On-Board Diagnostics (OBD), and other safety-critical automotive subsystems.
  • Industrial automation systems requiring high-voltage isolation for sensors, actuators, and communication interfaces.
  • Medical equipment where patient safety and signal integrity are paramount.
  • Renewable energy systems, including solar inverters and wind turbine controls, where reliable isolation is necessary for safety and performance.

By integrating the ISO7731FQDWRQ1 into your design, you can achieve a high level of signal integrity and isolation, ensuring safe and reliable operation across a range of demanding applications.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0826 $52.4042
40+ $2.5293 $101.1720
62+ $2.4503 $151.9186
85+ $2.3713 $201.5605
110+ $2.2922 $252.1420
146+ $2.0551 $300.0446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess