EN
  • EN
  • DE
  • IT

EVAL-ADT7301EBZ

Part No EVAL-ADT7301EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVALUATION FOR ADT7301  /  ADT7301 series Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Sensor Type Temperature
Sensing Range -40°C ~ 150°C
Interface Serial, SPI
Sensitivity ±0.5°C
Voltage - Supply 2.7V ~ 5.25V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADT7301
Base Product Number ADT7301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVALADT7301EBZ
Standard Package 1
Win Source Part Number 1222237-EVAL-ADT7301EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADT7301EBZ CAD Model

Description

The EVAL-ADT7301EBZ is a high-precision temperature measurement evaluation board from Analog Devices Inc. designed to showcase the capabilities of the ADT7301, a high-performance, temperature-to-digital converter IC. This evaluation board is an essential tool for engineers and designers looking to test and integrate temperature sensing solutions into their projects with minimal setup time and effort.

Key Features of the EVAL-ADT7301EBZ:

  • High Accuracy: The ADT7301 sensor on the board provides a temperature reading accuracy of ±0.5°C, ensuring precise measurements for critical applications.
  • Wide Temperature Range: With an operating range from -40°C to +125°C, the EVAL-ADT7301EBZ is suitable for a variety of environments and conditions.
  • Digital Interface: The board features a serial digital interface that can be easily connected to a microcontroller or other digital system for straightforward integration.
  • Flexible Power Supply: The evaluation board can be powered by a wide range of supply voltages from 2.7V to 5.5V, accommodating different system power requirements.
  • Compact Form Factor: The EVAL-ADT7301EBZ is designed with a small footprint, making it ideal for use in space-constrained applications.

Applications:

The EVAL-ADT7301EBZ is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Environmental monitoring
  • Medical and scientific instrumentation
  • Computer thermal management

Easy to Use:

The evaluation board comes with user-friendly features that simplify the process of testing and prototyping. It includes all necessary components to immediately start temperature measurements, and when paired with supporting software, it provides a graphical user interface (GUI) for data visualization and analysis.

Support and Documentation:

Analog Devices Inc. offers comprehensive support and documentation for the EVAL-ADT7301EBZ, including detailed datasheets, user manuals, and application notes. This ensures that users can maximize the potential of the evaluation board and the ADT7301 sensor with ease.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess