EN
  • EN
  • DE

TMS320C6454BZTZ8

Part No TMS320C6454BZTZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor | IC FIXED-POINT DSP 697-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate 850MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.2V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 697-BFBGA, FCBGA
Supplier Device Package 697-FCBGA (24x24)
Family Part Number TMS320C6454
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271112-TMS320C6454BZTZ8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6454BZTZ8 CAD Model

Description

The TMS320C6454BZTZ8 is a high-performance Digital Signal Processor (DSP) from Texas Instruments, designed for applications requiring intense computational power and high-speed data processing. This DSP is part of the TMS320C6000 DSP platform, which is renowned for its advanced signal processing capabilities and is widely used in telecommunications, industrial, medical, and multimedia applications.

This particular model, the TMS320C6454, operates at a core frequency of up to 1 GHz, which allows for rapid execution of complex algorithms and processing tasks. The device is built on a 90-nanometer process technology and incorporates a VelociTI.2 extension to the VLIW architecture, enabling it to perform multiple operations per clock cycle.

The TMS320C6454BZTZ8 features a large 2MB Level 2 cache which can be configured as mapped RAM or cache, providing flexibility and improved performance for data-intensive tasks. Additionally, it includes a 1MB internal RAM, reducing the need for external memory components and facilitating faster access to frequently used data.

For connectivity, this DSP offers a range of high-speed peripherals. It includes a Gigabit Ethernet MAC, PCI-Express interface, and Serial RapidIO, making it an ideal choice for networking and communication applications. The device also supports multiple high-performance interconnects, ensuring efficient data transfer between cores in multi-DSP systems.

Security is a critical aspect of modern electronics, and the TMS320C6454BZTZ8 addresses this with an integrated security subsystem that provides secure boot, encryption, and secure data transfer capabilities.

Overall, the TMS320C6454BZTZ8 DSP is designed to meet the rigorous demands of advanced digital signal processing. Its combination of high-speed performance, extensive memory features, and robust security makes it a top choice for engineers and developers looking to create sophisticated systems in a variety of fields.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess