EN
  • EN
  • DE

SK-AX1-CG624-KITBTM

Part No SK-AX1-CG624-KITBTM
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Module/Board Type Socket Adapter
For Use With/Related Products Microsemi FPGAs
Base Product Number SK-AX1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1283568-SK-AX1-CG624-KITBTM
Ultra Librarian 3D Model Ultra Librarian SK-AX1-CG624-KITBTM CAD Model

Description

The SK-AX1-CG624-KITBTM from Microchip Technology is a comprehensive development kit designed for engineers and developers who are looking to explore the capabilities of Microchip's advanced microcontroller and microprocessor solutions. This kit is specifically tailored for high-performance applications that require robust processing power, connectivity, and versatility.

Key Features

  • Advanced Core: At the heart of the kit is a powerful core that is capable of handling complex computations and providing efficient processing for a wide range of applications. This makes it ideal for embedded systems that require reliable and fast operations.
  • Integrated Development Environment (IDE) Support: The kit is compatible with Microchip's MPLAB X IDE, which offers a user-friendly interface for coding, debugging, and programming tasks. This environment streamlines the development process and helps to bring products to market faster.
  • Connectivity Solutions: With built-in connectivity options, the SK-AX1-CG624-KITBTM allows for seamless integration into existing networks. It supports various communication protocols, ensuring that your projects can maintain high-speed data transfers and reliable connections.
  • Expansion Capabilities: The development kit includes expansion headers and ports that enable the addition of various peripherals and modules. This flexibility allows developers to scale their projects and add functionalities as needed.
  • Comprehensive Documentation: Microchip provides extensive documentation with the kit, including datasheets, user guides, and application notes. This valuable resource helps developers to understand the full potential of the kit and to troubleshoot any issues that may arise during development.

Applications

The SK-AX1-CG624-KITBTM is versatile and can be used in a multitude of applications, including industrial automation, IoT devices, consumer electronics, automotive systems, and more. Its robust design and comprehensive feature set make it an excellent choice for developing sophisticated and reliable products.

What's Included

The kit includes the main development board, necessary cables, and pre-loaded software to get started immediately. It also comes with sample projects and demos that showcase the capabilities of the hardware, providing a hands-on experience right out of the box.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $81.4968
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess