EN
  • EN
  • DE

MABA-009572-CF18A0

Part No MABA-009572-CF18A0
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Description Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Packaging Reel
Frequency Range 5MHz ~ 200MHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Insertion Loss (Maximum) 0.5dB
Return Loss (Minimum) 19dB
Manufacturer Package 6-SMD (5 Leads), Gull Wing
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211599-MABA-009572-CF18A0
Manufacturer Homepage www.macomtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MABA-009572-CF18A0 CAD Model

Description

The M/A-Com Technology Solutions 1211599-MABA-009572-CF18A0 is a surface mount RF transformer with a frequency range of 5MHz to 200MHz and an unbalanced/balanced impedance of 75/75Ohm.

  • Frequency Range: 5MHz to 200MHz
  • Impedance: 75/75Ohm (Unbalanced/Balanced)
  • Maximum Insertion Loss: 0.5dB
  • Minimum Return Loss: 19dB
  • Package: 6-SMD (5 Leads), Gull Wing
  • Suitable for: RF/IF and RFID applications
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
M/A-Com Technology Solutions
TRANSFORMER 1:1 TXLINE
Lowest to $0.8700
Mini-Circuits
Lowest to $7.0270
M/A-Com Technology Solutions
Lowest to $20.1698
Mini-Circuits
Lowest to $4.7066
Princeton
6-Ch Audio Selector
Need more? Email Us
TDK Corporation
Thin-Film Balun
Lowest to $0.0329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0252 $60.7560
70+ $1.6617 $116.3190
110+ $1.6098 $177.0780
150+ $1.5579 $233.6850
195+ $1.5060 $293.6700
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess