EN
  • EN
  • DE

TMS320C6424ZWT6

Part No TMS320C6424ZWT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 043221-TMS320C6424ZWT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZWT6 CAD Model

Description

The TMS320C6424ZWT6 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' (TI) renowned TMS320C64x series. This DSP is designed to meet the intense processing demands of modern digital signal processing applications such as telecommunications, audio processing, industrial control systems, and high-definition imaging. The TMS320C6424ZWT6 is particularly well-suited for applications requiring high-speed numerical calculations and real-time data processing.

At the core of the TMS320C6424ZWT6 is a powerful DSP core that runs at a clock speed of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second). This incredible speed is supported by a rich set of peripherals and an optimized architecture that includes a high-bandwidth crossbar switch, providing efficient data management and concurrent multi-tasking capabilities.

The device boasts an integrated memory hierarchy system, featuring a large on-chip memory that includes L1 and L2 caches, reducing the need for external memory and thereby enhancing system performance and reducing latency. The L2 cache can be configured as mapped RAM, cache, or a combination of both, giving developers flexibility in optimizing their applications.

Connectivity is a strong suit of the TMS320C6424ZWT6, which includes a host of interfaces such as high-speed serial ports, a 64-bit external memory interface (EMIF), and a Peripheral Component Interconnect (PCI) bus. These interfaces ensure easy integration into a wide range of systems and allow for the rapid transfer of data between the DSP and other system components or external devices.

Additionally, the TMS320C6424ZWT6 supports advanced features like hardware-accelerated video and image processing, making it an ideal choice for multimedia applications. Its robust security features, including a secure boot mechanism and encryption/decryption capabilities, ensure the integrity and confidentiality of data.

In summary, the Texas Instruments TMS320C6424ZWT6 DSP is a versatile and powerful processor that provides an optimal blend of speed, connectivity, and security for a wide array of digital signal processing applications. Its robust architecture and feature set make it a go-to choice for developers looking to create sophisticated, high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess