EN
  • EN
  • DE

TMS320C6415TGLZ

Part No TMS320C6415TGLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 055259-TMS320C6415TGLZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TGLZ CAD Model

Description

The TMS320C6415TGLZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is designed to meet the demanding requirements of high-speed signal processing applications in telecommunications, multimedia, audio, and industrial markets.

Key Features:

  • High-Performance Processing: The TMS320C6415TGLZ is equipped with a fixed-point DSP core that can run at a clock speed of up to 1 GHz, delivering exceptional performance for compute-intensive applications.
  • Large On-Chip Memory: It includes integrated on-chip memory, which helps in reducing the need for external memory components, thus simplifying system design and reducing latency.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables the processor to execute multiple instructions in parallel, significantly increasing the overall processing throughput.
  • Optimized for Signal Processing: The device is optimized for a wide range of signal processing tasks including FFT (Fast Fourier Transform), digital filtering, and image processing.
  • Edma Controller: Enhanced DMA (EDMA) controller facilitates high-speed data transfers without burdening the CPU, which is essential for real-time processing.
  • Peripheral Integration: The TMS320C6415TGLZ includes a host of integrated peripherals such as timers, serial ports, and a high-speed parallel interface, providing comprehensive connectivity options.

Applications:

This DSP is ideal for a variety of applications, including:

  • Wireless Base Stations
  • Telecommunications Infrastructure
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems

Technical Specifications:

Parameter Value
Clock Speed Up to 1 GHz
Core Fixed-Point
On-Chip Memory Integrated
Architecture VLIW
EDMA Controller Yes
Peripherals Multiple Integrated

In conclusion, the TMS320C6415TGLZ from Texas Instruments is a powerhouse DSP that offers a blend of high-speed processing, integrated memory, and advanced architectural features, making it an excellent choice for developers looking to create sophisticated signal processing systems.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess