EN
  • EN
  • DE

TMS320C6410ZTS400

Part No TMS320C6410ZTS400
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 288-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 288-FCBGA (23x23)
Win Source Part Number 043214-TMS320C6410ZTS400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6410ZTS400 CAD Model

Description

Introducing the TMS320C6410ZTS400 from Texas Instruments

The TMS320C6410ZTS400 is a high-performance, fixed-point digital signal processor (DSP) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This DSP is part of the TMS320C6x family, renowned for its innovative VLIW (Very Long Instruction Word) architecture that enables parallel processing and maximizes computational efficiency.

The TMS320C6410ZTS400 operates at a speed of 400 MHz, offering designers a perfect blend of processing power and energy efficiency. It is designed to handle complex algorithms and applications that require intense mathematical operations, making it an ideal choice for industries such as telecommunications, audio processing, industrial control systems, and more.

This processor is equipped with an array of features that enhance its performance and usability:

  • High-Speed Processing: With its advanced 400 MHz clock rate, the TMS320C6410ZTS400 can execute up to 3200 million instructions per second (MIPS), ensuring swift and efficient data processing.
  • Large On-Chip Memory: It includes integrated memory comprising of L1 and L2 caches that are essential for reducing latency and improving the speed of data access during processing tasks.
  • Robust External Memory Interface: The device supports a wide range of external memory options, including SDRAM and Flash, providing flexibility in system design and expansion.
  • Rich Peripheral Set: A comprehensive set of peripherals, including timers, serial ports, and direct memory access (DMA) controllers, further enhances the capabilities of this DSP, allowing for easy integration into a variety of systems.

Additionally, the TMS320C6410ZTS400 is supported by Texas Instruments' extensive software development tools. These tools simplify the development process, from initial design through debugging and optimization, thus reducing time-to-market for products utilizing this processor.

With its robust feature set and Texas Instruments' commitment to quality and support, the TMS320C6410ZTS400 is an excellent choice for any application that demands high-speed, reliable digital signal processing capabilities.

Whether you're developing cutting-edge communication infrastructure or designing sophisticated control systems, the TMS320C6410ZTS400 provides the performance and flexibility to meet your needs and drive innovation in your products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3751 $74.7502
4+ $30.6667 $122.6668
6+ $29.7084 $178.2504
7+ $28.7500 $201.2500
9+ $27.7917 $250.1253
13+ $24.9167 $323.9171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess