EN
  • EN
  • DE

ISO7330CQDWRQ1

Part No ISO7330CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 3CH GEN PURP 16SOIC / Robust EMC, Low Power, Triple-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 3ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807063-ISO7330CQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7330CQDWRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7330CQDWRQ1

The Texas Instruments ISO7330CQDWRQ1 is a robust, automotive-grade digital isolator designed to offer high-performance signal isolation for a wide range of applications. This component is particularly suited for use in harsh automotive environments, where reliable data communication is essential for safety and performance.

Featuring a triple-channel configuration, the ISO7330CQDWRQ1 provides two forward and one reverse-direction channels, making it an ideal solution for bidirectional communication systems. Each isolation channel is capable of supporting data rates up to 100 Mbps, ensuring swift and efficient data transfer for real-time applications.

The device employs Texas Instruments' state-of-the-art capacitive isolation technology, which not only ensures a high level of signal integrity but also provides excellent electromagnetic compatibility (EMC) performance. This technology offers a robust isolation barrier that can withstand isolation voltages up to 3000 VRMS for up to 60 seconds, thereby offering enhanced protection against high-voltage spikes and surges commonly encountered in automotive settings.

With an operational temperature range of -40°C to +125°C, the ISO7330CQDWRQ1 is built to perform reliably under extreme temperature conditions, a critical feature for automotive and industrial applications. The device also meets stringent automotive standards, including AEC-Q100 qualification, which ensures its durability and longevity on the road.

The ISO7330CQDWRQ1 comes in a compact SOIC-16 Widebody package, which not only saves valuable board space but also enhances system design flexibility. The package provides a minimum creepage and clearance of 8 mm, which is essential for maintaining reliable operation in high-voltage applications.

In summary, the Texas Instruments ISO7330CQDWRQ1 digital isolator is a high-performance, reliable solution for automotive and industrial applications that require robust data isolation. Its advanced features and compliance with automotive standards make it a top choice for engineers looking for a dependable isolation solution.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7242 $54.0694
16+ $6.3378 $101.4048
25+ $6.1398 $153.4950
34+ $5.9417 $202.0178
44+ $5.7437 $252.7228
59+ $5.1495 $303.8205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess