EN
  • EN
  • DE
  • IT

FPS009-2900-0

Part No FPS009-2900-0
Manufacturer Yamaichi
Catalog Memory Connectors - Accessories
Description FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 500 mA
Height 2.8 mm
Housing Material Plastic
Insulation Resistance 100 MΩ
RoHS Compliant
Termination SMD/SMT
Voltage Rating 5 V
Win Source Part Number 1059645-FPS009-2900-0
Categories Memory Connectors - Accessories
Manufacturer Yamaichi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FPS009-2900-0 CAD Model

Description

The Yamaichi FPS009-2900-0 is a compliant electronic component that is commonly used in memory connectors and accessories.

  • Termination: SMD/SMT
  • Voltage Rating: 5V
  • Current Rating: 500mA
  • Height: 2.8mm
  • Housing Material: Plastic
  • Insulation Resistance: 100 MΩ

You May Also Be Interested in

JAE Electronics
CONN COMPACT FLASH CARD SNAP-IN
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $0.9719
Molex, LLC
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray
Need more? Email Us
Yamaichi
MICROSIM CARD TRAY FOR FUS006-32
Need more? Email Us
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.5279
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PULL SMD / 68 Position Card Connector PCMCIA - Type I, II Surface Mount Gold
Lowest to $6.7503

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3279 $59.7555
110+ $1.0896 $119.8560
165+ $1.0556 $174.1740
230+ $1.0215 $234.9450
295+ $0.9875 $291.3125
395+ $0.8853 $349.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,023 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess