The SN65LVDS94DGGG4 is a high-speed differential line driver and receiver produced by Texas Instruments, designed to provide reliable, low-power, and high-speed data transmission. This integrated circuit is a part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for high data rates and reduced electromagnetic interference (EMI).
Key Features
- High Data Rates: Supports data rates up to 655 Mbps, making it suitable for demanding applications that require fast data transfer.
- Low Power Consumption: Its low-voltage design ensures reduced power consumption, which is critical for battery-powered and energy-efficient applications.
- Differential Signaling: Differential signaling provides excellent noise immunity, allowing for reliable operation even in electrically noisy environments.
- Reduced EMI: The LVDS technology minimizes EMI, a crucial feature for applications sensitive to electromagnetic interference.
- Compatibility: The device is compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other LVDS-compliant devices.
Applications
- High-speed data communications
- Networking equipment and telecommunications
- Flat panel displays and video interfaces
- Computer peripherals and servers
- Industrial control and automation systems
Product Specifications
- Package: 48-TSSOP (0.240", 6.10mm Width)
- Operating Temperature: -40°C to +85°C
- Supply Voltage: 3.3V ±0.3V
The SN65LVDS94DGGG4 is designed for ease of use and integration, featuring a small form factor that is ideal for space-constrained applications. It is a robust solution for system designers looking to improve data throughput while maintaining signal integrity in complex electronic systems.
For more information, datasheets, and support resources, please visit the Texas Instruments website or contact their support team for technical assistance.