EN
  • EN
  • DE

TMS320C6201GJC200

Part No TMS320C6201GJC200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 352-FC/CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 352-FC/CSP (35x35)
Win Source Part Number 033274-TMS320C6201GJC200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6201GJC200 CAD Model

Description

Overview of TMS320C6201GJC200

The TMS320C6201GJC200 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities in a variety of applications. Designed to meet the rigorous demands of processing-intensive tasks, this DSP is an ideal choice for telecommunications, audio processing, industrial control, and many other real-time operations.

Key Features

  • High-Performance Processing: With a core running at up to 200MHz, the TMS320C6201GJC200 delivers the computational power needed for complex algorithms and signal processing tasks.
  • Advanced Architecture: The device features a VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, enhancing overall system throughput.
  • Large On-Chip Memory: Equipped with a generous amount of on-chip RAM, this DSP can handle large data sets and reduce the need for external memory components, thus streamlining system design.
  • Flexible Peripheral Integration: The TMS320C6201GJC200 includes a variety of peripherals, such as timers, serial ports, and external memory interfaces, providing designers with the flexibility to interface with a wide range of external devices.
  • Low Power Consumption: Despite its robust performance, the DSP is designed with power efficiency in mind, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6201GJC200 allows it to be used in numerous applications. In the field of telecommunications, it can process complex algorithms for modulation, demodulation, and error correction. In audio processing, it provides the necessary speed and precision for effects processing, mixing, and encoding/decoding. Industrial control systems benefit from its ability to quickly process sensor data and execute control algorithms, ensuring efficient and reliable operations.

Conclusion

With its balance of performance, integration, and efficiency, the TMS320C6201GJC200 from Texas Instruments stands out as a powerful solution for developers in need of a DSP that can keep up with the demands of high-speed, real-time processing tasks. Whether employed in consumer electronics, professional audio equipment, or industrial control systems, this DSP provides the computational abilities necessary to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess