EN
  • EN
  • DE

TRF1212IRGZT

Part No TRF1212IRGZT
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC PLL/VCO DUAL W/DWN CNV 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose VCO/PLL Synthesizer
Frequency 2.4GHz to 3.55GHz
RF Type UHF, VHF
Secondary Attributes IF Downconversion
Case / Package 48-VQFN (7x7)
Win Source Part Number 136821-TRF1212IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1212IRGZT CAD Model

Description

The TRF1212IRGZT is a high-performance, integrated radio frequency (RF) synthesizer module designed and manufactured by Texas Instruments. This advanced component is engineered to provide precision frequency synthesis in wireless communication applications. With its exceptional phase noise performance and low power consumption, the TRF1212IRGZT is an ideal choice for a wide range of RF systems including but not limited to, cellular base stations, satellite communications, and military radios.

Key Features

  • Wide Frequency Range: The device is capable of generating frequencies that can be tuned across a broad range, making it versatile for various communication bands.
  • Low Phase Noise: Critical for maintaining signal integrity, the TRF1212IRGZT offers low phase noise performance, which enhances overall system sensitivity and signal quality.
  • High Integration: This synthesizer integrates multiple functions into a single chip, reducing the need for external components and simplifying the design of RF circuits.
  • Programmable: The device features a serial interface for programming the internal registers, allowing for flexible control over the synthesizer's parameters.
  • Power Efficiency: Designed with power efficiency in mind, the TRF1212IRGZT consumes minimal power, which is crucial for battery-operated devices and energy-conscious applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.

Applications

The versatility of the TRF1212IRGZT makes it suitable for a variety of applications. It is particularly well-suited for use in:

  • Wireless infrastructure (e.g., GSM, WCDMA, LTE)
  • Point-to-point radio links
  • Test and measurement equipment
  • Defense and aerospace communication systems

Overall, the TRF1212IRGZT by Texas Instruments represents a sophisticated solution for RF frequency synthesis, offering a combination of performance, integration, and flexibility that is hard to match in today's market.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2985 $66.5970
4+ $27.3219 $109.2876
6+ $26.4681 $158.8086
8+ $25.6143 $204.9144
11+ $24.7605 $272.3655
14+ $22.1990 $310.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess