EN
  • EN
  • DE

TMS320C25FNLW50

Part No TMS320C25FNLW50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Signal Processors 68-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 1100453-TMS320C25FNLW50
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C25FNLW50 CAD Model

Description

The TMS320C25FNLW50 is a high-performance Digital Signal Processor (DSP) from the renowned manufacturer Texas Instruments. Designed to handle complex mathematical computations at high speeds, this DSP is an integral component in a variety of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features

  • Architecture: The TMS320C25FNLW50 is built on an advanced, highly efficient 16-bit fixed-point architecture that is optimized for digital signal processing tasks.
  • Processing Speed: With a clock speed of 50 MHz, it delivers fast processing capabilities that are essential for real-time signal processing applications.
  • On-chip Memory: It comes equipped with integrated memory, including 544 words of on-chip RAM and 16K words of ROM, facilitating quick data access and storage.
  • I/O Ports: Multiple input/output ports provide flexibility, making it easier to interface with other components within a system.
  • Instruction Set: The device features a rich instruction set that supports a wide range of operations, including multiply-accumulate (MAC) operations, which are crucial for DSP functions.
  • Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the TMS320C25FNLW50 allows it to be used in various applications. In the field of audio processing, it can be utilized for effects processing, mixing, and sound synthesis. In telecommunications, it's ideal for voice compression, modulation, and error correction. Furthermore, its robust processing capabilities make it a valuable asset in industrial control, for tasks such as motor control, sensor data analysis, and automation systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS320C25FNLW50 is no exception. It is built to meet high industry standards, ensuring reliability and longevity in demanding environments. Whether for commercial or industrial use, this DSP is designed to perform consistently over a wide range of operating conditions.

For developers and engineers looking for a robust and reliable DSP solution, the TMS320C25FNLW50 from Texas Instruments stands out as a top choice, delivering performance, efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess