EN
  • EN
  • DE

TLC5911PZP

Part No TLC5911PZP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 4.5V
Voltage Supply MAX 5.5V
Voltage - Output 15V
Output Current per Channel 80mA
Frequency 20MHz
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1269108-TLC5911PZP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5911
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5911PZP CAD Model

Description

Texas Instruments TLC5911PZP LED Driver IC

The Texas Instruments TLC5911PZP is a highly efficient, precision LED driver integrated circuit designed to meet the rigorous demands of modern LED lighting applications. This advanced driver IC is part of Texas Instruments' extensive portfolio of lighting solutions that cater to a wide range of industrial, commercial, and consumer markets. With its precision current control and a host of features aimed at enhancing LED performance, the TLC5911PZP is an ideal choice for designers looking to optimize their lighting systems.

The TLC5911PZP is capable of driving multiple LEDs with high accuracy and uniformity, ensuring consistent brightness and color across the display or lighting installation. It is particularly well-suited for full-color LED displays, backlighting systems, and general illumination purposes. The IC incorporates a 16-channel constant-current sink driver, which allows for the individual control of each channel, providing designers with the flexibility to create complex lighting patterns and effects.

Key features of the TLC5911PZP include:

  • 16-channel constant-current output with a range of 5 mA to 120 mA per channel.
  • Integrated grayscale PWM control for each channel, enabling sophisticated brightness control and color mixing capabilities.
  • Error detection and management features that help to ensure the reliability and longevity of the LED system.
  • A flexible interface that is compatible with various microcontrollers and allows for easy integration into a wide range of applications.
  • Thermal shutdown protection that safeguards the IC and the LEDs from overheating, enhancing system safety.

The TLC5911PZP comes in a PowerPAD™-HTSSOP package, which is designed to provide excellent thermal performance and minimize the footprint on the PCB. This packaging, combined with the chip's low operating voltage and power efficiency, makes it an excellent choice for compact and portable LED applications where space and power consumption are critical considerations.

Overall, the Texas Instruments TLC5911PZP LED driver IC offers a balance of performance, flexibility, and reliability, making it a top choice for engineers and designers looking to push the boundaries of LED lighting technology.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3284 $51.6420
12+ $8.4746 $101.6952
19+ $8.2098 $155.9862
26+ $7.9450 $206.5700
33+ $7.6801 $253.4433
44+ $6.8856 $302.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess