EN
  • EN
  • DE

TMS320C15NL

Part No TMS320C15NL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373651-TMS320C15NL
Ultra Librarian 3D Model Ultra Librarian TMS320C15NL CAD Model

Description

The TMS320C15NL is a highly-efficient, 16-bit digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to meet the rigorous demands of high-speed signal processing tasks, this DSP is part of the TMS320 family, which is well-regarded for its robust performance in a variety of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Performance Processing: With its advanced architecture, the TMS320C15NL delivers fast and reliable processing capabilities, making it an ideal choice for real-time applications where timing is critical.
  • Flexible Clock Rates: The device supports a range of clock rates, allowing designers to balance processing power with power consumption according to the needs of their specific application.
  • On-Chip Memory: Equipped with integrated on-chip memory, this DSP can handle complex algorithms and data sets without the need for external memory components, resulting in a more compact and cost-effective system design.
  • Peripheral Integration: The TMS320C15NL includes a variety of integrated peripherals, such as serial ports and timers, which simplify system design by reducing the number of external components required.
  • Low Power Consumption: TI's focus on power efficiency ensures that the TMS320C15NL maintains a low power consumption, making it suitable for portable and battery-operated devices.

Applications:

The versatility of the TMS320C15NL DSP allows it to be deployed across a wide array of applications. In the telecommunications sector, it's used for signal modulation/demodulation, echo cancellation, and compression. Audio processing tasks such as effects processing, mixing, and equalization are easily handled by this processor. Industrial control systems also benefit from its fast processing capabilities for motor control, sensor data analysis, and real-time feedback mechanisms.

Overall, the TMS320C15NL from Texas Instruments stands out as a reliable and powerful component for any DSP-related task. Its combination of speed, efficiency, and integrated features make it an excellent choice for designers looking to create sophisticated systems with demanding signal processing requirements.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3345 $58.0035
7+ $15.8643 $111.0501
10+ $15.3685 $153.6850
14+ $14.8727 $208.2178
18+ $14.3770 $258.7860
24+ $12.8897 $309.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess