The NXP 74AHCT594PW is a high-speed Si-gate CMOS device that belongs to the 74AHC/AHCT family. This integrated circuit is designed to provide a high-performance 8-bit shift register with output latches. The device is particularly well-suited for applications requiring the serial-to-parallel conversion of data, and it operates with a power supply range of 4.5V to 5.5V, making it compatible with TTL levels.
Key Features
- Shift Register: An 8-bit serial-in, serial or parallel-out shift register with a storage register and common serial data input and output pins.
- Output Latches: Separate 8-bit latches with 3-state outputs for bus-oriented applications.
- Edge-Triggered Clock: The device incorporates a positive-edge triggered clock (CP) and an output-enable (OE) input, which are essential for synchronous operations.
- Compatibility: Input levels are compatible with TTL output levels, making the 74AHCT594PW suitable for interfacing with older technology.
- Speed: It features the high-speed performance typical of the AHCT family.
Applications
The 74AHCT594PW is ideal for a broad range of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Data routing
- Input/output (I/O) expansion
- LED displays and controllers
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74AHCT594PW is no exception. This device is produced with the high manufacturing standards that NXP is known for, ensuring a reliable performance in a wide range of environmental conditions.
Package Information
The 74AHCT594PW comes in a TSSOP16 (thin shrink small outline package) with 16 leads, providing a compact footprint for space-constrained applications. The package is designed for surface-mount technology (SMT), which allows for efficient assembly and soldering on printed circuit boards.