EN
  • EN
  • DE

TMS320BC52PJ80

Part No TMS320BC52PJ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 2kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-QFP (14x20)
Win Source Part Number 055245-TMS320BC52PJ80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PJ80 CAD Model

Description

The TMS320BC52PJ80 is a highly sophisticated digital signal processor (DSP) microcontroller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced integrated circuit is part of the TMS320 series, which is renowned for its high performance and reliability in processing digital signals. The TMS320BC52PJ80 is specifically engineered to handle complex mathematical computations at high speeds, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • High-Speed Performance: With an 80 MHz clock rate, the TMS320BC52PJ80 delivers rapid processing capabilities that are essential for real-time signal processing tasks.
  • Advanced Architecture: The device features a modified Harvard architecture that allows separate buses for data and instructions, enabling simultaneous access and thus increasing throughput and system performance.
  • On-Chip Memory: It comes equipped with integrated memory, including RAM and ROM, to support efficient data management and program execution without the need for external memory components.
  • Precision: The 16-bit fixed-point DSP core provides precise calculations, which is critical for applications requiring exact numerical processing.
  • Peripheral Integration: This DSP includes a variety of peripherals such as timers, serial ports, and parallel I/O, providing versatile interfacing options and reducing the need for additional components.
  • Low Power Consumption: Designed for energy efficiency, the TMS320BC52PJ80 utilizes power management techniques to minimize power consumption during operation, making it suitable for portable and battery-powered devices.

Applications:

The TMS320BC52PJ80 is used in various applications that require high-speed digital signal processing. Its capabilities make it particularly useful in:

  • Audio signal processing and synthesis
  • Speech and image processing
  • Digital communication systems
  • Robotics and automation control
  • Instrumentation and measurement devices

With its robust set of features and capabilities, the TMS320BC52PJ80 from Texas Instruments stands out as a versatile and powerful solution for designers and engineers looking to integrate advanced DSP functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1884 $53.1884
3+ $43.6418 $130.9254
4+ $42.2780 $169.1120
5+ $40.9142 $204.5710
7+ $39.5504 $276.8528
9+ $35.4590 $319.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess