The Maxim Integrated DS21600N+ is a highly versatile and reliable telecommunication interface chip designed for applications that require T1, CEPT, ISDN PRI, J1, or E1 interface functions. This integrated circuit is particularly tailored for use in complex communication systems, including PBX, digital loop carrier, and mobile base station equipment, providing a robust solution for transmitting and receiving data across digital network services.
Key Features
- Multi-Protocol Support: The DS21600N+ supports a wide range of telecommunication protocols, making it a flexible choice for various applications.
- Integrated Jitter Attenuator: The onboard jitter attenuator helps maintain signal integrity, ensuring reliable data transmission even in challenging conditions.
- Single-Chip Transceiver: As a single-chip solution, the DS21600N+ simplifies design and reduces the need for multiple components, saving space and cost.
- Programmable Output Pulses: The device offers programmable output pulses, allowing for customization to meet specific system requirements.
- Low Power Consumption: Designed with power efficiency in mind, the DS21600N+ operates with minimal power consumption, making it ideal for energy-conscious applications.
Applications
The DS21600N+ is suited for a variety of telecommunication equipment, including:
- Digital Cross-Connect Systems
- Channel Service Units (CSUs)
- Data Service Units (DSUs)
- ISDN Primary Rate Interfaces
- Frame Relay Access Devices
- Test Equipment
Technical Specifications
The DS21600N+ offers a comprehensive set of technical specifications:
- Supply Voltage: 5V ±5%
- Operating Temperature Range: 0°C to +70°C
- Package Type: 28-Pin Narrow SO
- Compliance: Meets or exceeds all applicable standards for T1, CEPT, ISDN PRI, J1, and E1 interfaces.
With its robust feature set and compliance with key telecommunication standards, the Maxim Integrated DS21600N+ stands out as a high-performance solution for digital network interface applications.