EN
  • EN
  • DE

TMS320C31PQL80

Part No TMS320C31PQL80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS | IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Floating Point
Interface Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.54x24.54)
Family Part Number TMS320C31
Manufacturer Pack Quantity 36
MSL Level 4 (72 Hours)
Win Source Part Number 1271021-TMS320C31PQL80
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320C31
Introduction Date April 03, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C31PQL80 CAD Model

Description

The TMS320C31PQL80 is a high-performance, floating-point digital signal processor (DSP) from the renowned Texas Instruments TMS320 series. This DSP is specifically engineered to handle complex mathematical computations and algorithm processing, making it an ideal choice for a wide array of applications including industrial control, medical imaging, audio processing, and telecommunications.

Key Features

  • High-Speed Performance: With a clock speed of up to 80 MHz, the TMS320C31PQL80 delivers rapid processing capabilities that are essential for real-time signal processing tasks.
  • Floating-Point Arithmetic: Its floating-point unit (FPU) supports IEEE 754 standard, which ensures precise calculations and robust performance in applications requiring floating-point arithmetic.
  • Large Memory: The device comes equipped with a large on-chip memory, which includes both RAM and ROM, allowing for efficient code execution and data storage.
  • Pipelined Architecture: The processor's pipelined architecture allows for multiple instructions to be processed simultaneously, increasing the overall throughput and efficiency of the system.
  • Peripheral Integration: It features a variety of integrated peripherals, including serial ports and timers, which facilitate easy connectivity and control within embedded systems.
  • Power Management: The TMS320C31PQL80 incorporates power management features that help in reducing power consumption during idle or low-activity periods, making it suitable for power-sensitive applications.

Applications

The versatility of the TMS320C31PQL80 DSP allows it to be used in various high-end applications, such as:

  • Advanced industrial control systems
  • Professional audio equipment
  • Medical imaging devices like MRI and CT scanners
  • Telecommunication infrastructure, including base stations and signal processing
  • Aerospace and defense systems requiring robust signal processing capabilities

Quality and Reliability

As with all Texas Instruments products, the TMS320C31PQL80 is designed to meet the highest standards of quality and reliability. It is manufactured to withstand harsh environments and is compliant with industry-standard certifications, ensuring long-term performance and stability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9555 $61.9110
4+ $25.3994 $101.5976
7+ $24.6056 $172.2392
9+ $23.8119 $214.3071
11+ $23.0182 $253.2002
15+ $20.6370 $309.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess