EN
  • EN
  • DE

TMS27C040-12JL

Part No TMS27C040-12JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270954-TMS27C040-12JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS27C040-12JL CAD Model

Description

The TMS27C040-12JL is a high-performance, 4-megabit (4,194,304 bits) UV-erasable and electrically programmable read-only memory (EPROM) device manufactured by Texas Instruments. This EPROM is designed to offer a flexible and reliable storage solution for a wide range of applications, including embedded systems, computer BIOS, telecommunications, and industrial control systems.

Key Features

  • Capacity: The TMS27C040-12JL offers a large storage capacity of 4 Mbit, which is organized as 512K x 8 bits, allowing for ample space to store critical program data and software code.
  • Access Time: With an access time of 120 ns, this EPROM provides quick data retrieval, which is essential for high-speed microprocessor systems.
  • Programming Voltage: The device supports a programming voltage of 12.75V ± 0.25V, ensuring reliable programming of the memory cells.
  • Single 5V Power Supply: Operating on a single 5V power supply, the TMS27C040-12JL is designed for low-power consumption, making it suitable for energy-efficient applications.
  • UV Erasable: The data stored in the TMS27C040-12JL can be erased by exposure to ultraviolet light, allowing for reuse and reprogramming of the device.
  • Package: It comes in a 32-lead, ceramic dual-in-line package (CDIP), which provides robust physical protection and reliable connectivity for the integrated circuit.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The versatility of the TMS27C040-12JL allows it to be used across various industries and applications. Its robustness and reliability make it an ideal choice for mission-critical systems where data integrity is paramount. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Telecommunication equipment
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Conclusion

The Texas Instruments TMS27C040-12JL EPROM represents a blend of high capacity, fast access time, and low power consumption, making it a reliable choice for designers who require a dependable non-volatile memory solution. Its UV-erasable feature provides flexibility for development and testing, while its wide operating temperature range ensures performance across diverse environmental conditions.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5187 $57.1122
13+ $7.8103 $101.5339
20+ $7.5662 $151.3240
28+ $7.3221 $205.0188
36+ $7.0781 $254.8116
48+ $6.3458 $304.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess