EN
  • EN
  • DE

TMP5704457BZWTQQ1

Part No TMP5704457BZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MODULE TMP5704457 / * Embedded Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Texas Instruments
Series *
Package Box
Product Status Obsolete
Base Product Number TMP57
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341718-TMP5704457BZWTQQ1
Ultra Librarian 3D Model Ultra Librarian TMP5704457BZWTQQ1 CAD Model

Description

Product Overview: TMP5704457BZWTQQ1

The TMP5704457BZWTQQ1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This advanced MCU is part of Texas Instruments' broad portfolio of integrated circuits designed for reliability, precision, and power efficiency.

Key Features:

  • Robust Processing Core: At the heart of the TMP5704457BZWTQQ1 is a powerful processing core that ensures smooth and efficient operation even in the most challenging conditions. This allows for rapid data processing and real-time control in applications such as engine management systems and advanced driver-assistance systems (ADAS).
  • Enhanced Memory Capabilities: Equipped with ample memory, the TMP5704457BZWTQQ1 provides designers with the flexibility to implement complex algorithms and store significant amounts of data. This is essential for applications that require quick data retrieval and sophisticated functionality.
  • High-Temperature Performance: With an operating temperature range that surpasses industry standards, this MCU can withstand harsh environments typically found in automotive under-hood applications. Its resilience ensures consistent performance and longevity.
  • Integrated Peripherals: The TMP5704457BZWTQQ1 comes with a range of integrated peripherals that reduce the need for external components, thereby saving space and cost. These peripherals include communication interfaces, analog-to-digital converters, and timers, among others.
  • Advanced Safety Features: Safety is paramount in automotive and industrial applications, and the TMP5704457BZWTQQ1 is designed with multiple safety mechanisms to detect and respond to faults. This proactive approach to safety helps to prevent system failures and ensures compliance with stringent safety standards.
  • Energy-Efficient Operation: Texas Instruments is known for its focus on power efficiency, and this MCU is no exception. It is engineered to deliver optimal performance while minimizing power consumption, making it suitable for energy-sensitive applications.

Applications:

The versatility of the TMP5704457BZWTQQ1 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive control units
  • Industrial control systems
  • Electric motor controllers
  • Power management systems

In summary, the TMP5704457BZWTQQ1 by Texas Instruments is a robust, feature-rich MCU that delivers exceptional performance, safety, and efficiency for complex automotive and industrial applications. Its advanced capabilities make it a go-to solution for system designers looking to enhance the reliability and functionality of their products.

You May Also Be Interested in

Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Amd
IC MOD ARM CORTEX A53 533MHZ
Lowest to $709.0909
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Lowest to $81.8046
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3200
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess