EN
  • EN
  • DE

AFBR-1539Z

Part No AFBR-1539Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description IC TXRX FIBER OPTIC  /  Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transmitters - Discrete
Mfr Broadcom Limited
Series Versatile Link
Package Bulk
Wavelength 650nm
Spectral Bandwidth 20nm
Voltage - Forward (Vf) (Typ) 2.3V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - DC Reverse (Vr) (Max) 20 V
Capacitance 30 pF
Connector Type Versatile Link
Base Product Number AFBR-1539
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Other Names 516-3600,AFBR-1539Z-ND
Standard Package 200
Win Source Part Number 1002711-AFBR-1539Z
Ultra Librarian 3D Model Ultra Librarian AFBR-1539Z CAD Model

Description

This electronic component is a fiber optic transmitter from Broadcom Limited.

  • Series: Versatile Link
  • Wavelength: 650nm
  • Spectral Bandwidth: 20nm
  • Maximum DC Forward Current: 30mA
  • Voltage (max): 2.3V
  • Reverse Voltage: 20V
  • Capacitance: 30 pF
  • Connector Type: Versatile Link
  • Package: bulk
  • ECCN: 5A991B1

You May Also Be Interested in

Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $14.3878
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK
Need more? Email Us
Broadcom Limited
XMITTER OPTICAL 10MBD
Lowest to $29.8378
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Broadcom Limited
XMITTER MOD 1300NM 125M 16DIP ST / Fiber Optic Transmitter 1300nm ST
Need more? Email Us
Broadcom Limited
FIBER OPTIC TX 10 MBD 650NM
Lowest to $17.9523
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $9.8214

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7658 $59.5316
5+ $24.4232 $122.1160
7+ $23.6600 $165.6200
9+ $22.8968 $206.0712
12+ $22.1335 $265.6020
16+ $19.8439 $317.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess