EN
  • EN
  • DE

20-101-0520

Part No 20-101-0520
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MODULE RABBITCORE RCM3200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series RabbitCore
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed 44.2MHz
Flash Size 512KB
RAM Size 768KB
Connector Type 2 IDC Headers 2x17
Dimension 1.85" x 2.73" (47mm x 69mm)
Operating Temperature Range -40°C ~ 70°C
Win Source Part Number 761678-20-101-0520
Popularity Medium
Supply and Demand Status Limited
Family Name 20-101
Introduction Date January 11, 2005
ECCN 3A991.a.2
Country of Origin Germany, Mexico
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 20-101-0520 CAD Model

Description

The Digi International RabbitCore MPU Core is a high-performance embedded module that features the Rabbit 3000 core processor with a speed of 44.2MHz.

  • RAM Size: 768KB
  • Flash Size: 512KB
  • Module/Board Type: MPU Core
  • Operating Temperature Range: -40°C ~ 70°C
  • Connector Type: 2 IDC Headers 2x17
  • Dimension: 1.85" x 2.73" (47mm x 69mm)
  • Series: RabbitCore
  • Category: Integrated Circuits (ICs)
  • Co-processor: No
  • Introduction Date: January 11, 2005
  • Country of Origin: Germany and Mexico
  • Estimated EOL Date: Not applicable
  • Supply and Demand: Limited

You May Also Be Interested in

Digi International
MODULE RABBITCORE RCM3410
Need more? Email Us
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess