EN
  • EN
  • DE

DC-ME-Y402-S-UPW

Part No DC-ME-Y402-S-UPW
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Digi
Series Digi Connect ME®
Package Bulk
Module/Board Type MPU Core
Core Processor ARM926EJ-S, NS9210
Speed 75MHz
Flash Size 4MB
RAM Size 8MB
Connector Type RJ45
Size / Dimension 1.450" L x 0.750" W (36.70mm x 19.10mm)
Temperature Range - Operating -40°C ~ 80°C
Base Product Number DC-ME-Y402
Standard Package 50
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1349205-DC-ME-Y402-S-UPW
Ultra Librarian 3D Model Ultra Librarian DC-ME-Y402-S-UPW CAD Model

Description

The Digi Connect ME is an embedded microcontroller that belongs to the integrated circuits category. Digi manufactures it.

  • Core Processor: ARM926EJ-S, NS9210
  • Processor Speed: 75MHz
  • RAM Size: 8MB
  • Flash Size: 4MB
  • Module/Board Type: MPU Core
  • Connector Type: RJ45
  • Standard Package: 50
  • Package Size: 1.450" L x 0.750" W (36.70mm x 19.10mm)
  • Operating Temperature: -40°C ~ 80°C

You May Also Be Interested in

Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3200
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Texas Instruments
MODULE TMP5704457 / * Embedded Module
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess