EN
  • EN
  • DE

EFA52-05-ASS

Part No EFA52-05-ASS
Manufacturer Essentra Components
Catalog Fiber Optic Cables
Description STRAIN RELIEF GLAND,BLACK,PANEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Series EFA52
Type Strain Relief Gland
Specifications 2.5mm Inner Diameter
Features Panel Mount, 2 Fiber Caps Supplied
Win Source Part Number 766772-EFA52-05-ASS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Introduction Date March 31, 2005
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EFA52-05-ASS CAD Model

Description

The Essentra Components EFA52-05-ASS is a strain relief gland that is part of the EFA52 series.

  • Series: EFA52
  • Mounting: Panel Mount
  • Fiber Caps: 2 supplied
  • Inner Diameter: 2.5mm
  • Category: Cables and Wires Management
  • Introduction Date: March 31, 2005
  • Estimated EOL Date: 2027
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: 250

You May Also Be Interested in

Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 46M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 1M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL POF 5M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 25M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5807 $60.8719
40+ $2.9381 $117.5240
61+ $2.8463 $173.6243
84+ $2.7544 $231.3696
109+ $2.6627 $290.2343
146+ $2.3872 $348.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess