EN
  • EN
  • DE

ATSAMA5D27-WLSOM1

Part No ATSAMA5D27-WLSOM1
Manufacturer Microchip Technology
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Microchip Technology
Package Tray
Module/Board Type MPU Core
Core Processor ARM® Cortex®-A5
Speed 500MHz
Flash Size 8MB
RAM Size 256MB
Connector Type Edge Connector
Size / Dimension 1.610" L x 1.610" W (40.80mm x 40.80mm)
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number ATSAMA5
Standard Package 12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339336-ATSAMA5D27-WLSOM1
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27-WLSOM1 CAD Model

Description

Microchip Technology's ATSAMA5D27-WLSOM1

The ATSAMA5D27-WLSOM1 is an advanced System on Module (SoM) powered by Microchip Technology that integrates a high-performance ARM Cortex-A5 processor with up to 500 MHz speed, offering an optimal balance of power efficiency and computing capability. This SoM is particularly designed for industrial applications and the Internet of Things (IoT), enabling designers to create complex systems with ease.

At the heart of the module lies the SAMA5D27C-D5M microprocessor, which is complemented by 256MB DDR2 SDRAM and 128MB QSPI Flash memory for robust data storage and management. The inclusion of a Power Management Integrated Circuit (PMIC) ensures efficient power regulation, contributing to the module's low-power operation.

Connectivity is a key feature of the ATSAMA5D27-WLSOM1, which boasts a single 10/100 Mbps Ethernet PHY and wireless connectivity with a fully certified Wi-Fi and Bluetooth system. This wireless subsystem enables the device to connect seamlessly to networks and other devices, making it a versatile choice for connected applications.

The module is also equipped with a wide array of interfaces, including USB, SPI, I2C, UART, and GPIO, allowing for extensive peripheral and external device integration. This flexibility makes it an ideal solution for a variety of applications such as control panels, gateways, and IoT devices that require rich interface support.

The ATSAMA5D27-WLSOM1 is supported by Microchip's comprehensive software ecosystem, which includes Linux and Android support, making the development process more accessible and reducing time to market. Additionally, the module is backed by Microchip's customer-driven obsolescence policy, ensuring long-term availability and support for the product.

With its combination of high-performance processing, extensive connectivity options, and robust software support, the ATSAMA5D27-WLSOM1 from Microchip Technology stands out as a powerful and reliable component for the next generation of smart, connected devices.

You May Also Be Interested in

Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2560
Lowest to $8.1250
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2580
Lowest to $14.3382
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess