EN
  • EN
  • DE

XP1001000-05R

Part No XP1001000-05R
Manufacturer Lantronix, Inc.
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD DSTNI-EX 25MHZ 256KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features series Embedded Module DSTni-EX XPort AR 25MHz 256KB 512KB
Manufacturer Lantronix, Inc.
Series XPort®
Package Tray
Core Processor DSTni-EX
Speed 25MHz
Operating Temperature Range -40°C ~ 85°C
Family Name XP1001000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8471.80.1000
Other Part Number 1829-1000, 2511-1000, 2511-1000-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904036-XP1001000-05R
Ultra Librarian 3D Model Ultra Librarian XP1001000-05R CAD Model

Description

The Lantronix, Inc. XP1001000-05R is a series Embedded Module DSTni-EX XPort AR with a core processor of DSTni-EX and a speed of 25MHz.

  • Application: Various
  • Popularity: High
  • Packaging: Tray
  • Quantity per Package: 200
  • ECCN: EAR99
  • Estimated Production Lead Time: 29 weeks
  • Family Name: XP1001000

You May Also Be Interested in

Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Digi International
IC MOD ARM926EJ-S 75MHZ 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205
Intel
INTEL ATOM PROCESSOR Z2560
Lowest to $8.1250
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8046 $81.8046
2+ $79.2482 $158.4964
3+ $76.6918 $230.0754
4+ $74.1354 $296.5416
5+ $66.4662 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess