EN
  • EN
  • DE

TMP390A3DRLT

Part No TMP390A3DRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT LOW OPEN DRN / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3.5°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -55°C ~ 130°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Base Product Number TMP390
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53505-6,296-53505-1,296-53505-2
Standard Package 250
Win Source Part Number 1006909-TMP390A3DRLT
Ultra Librarian 3D Model Ultra Librarian TMP390A3DRLT CAD Model

Description

Product Overview: Texas Instruments TMP390A3DRLT

The Texas Instruments TMP390A3DRLT is a precision, low-power, two-channel temperature switch that offers reliable performance in a range of applications. This advanced sensor is designed to monitor thermal conditions and trigger a system response when temperatures exceed programmed thresholds. The TMP390A3DRLT is part of the TMP390 family, which is known for its accuracy and dependability in temperature sensing.

Key Features

  • Two-Channel Temperature Monitoring: The device features dual independent temperature thresholds, allowing for simultaneous monitoring of two different temperature points or providing a built-in hysteresis by setting different thresholds for a single channel.
  • High Accuracy: With a typical accuracy of ±1°C over a wide temperature range, the TMP390A3DRLT ensures precise temperature readings, which is critical for maintaining the optimal performance of electronic systems.
  • Low Power Consumption: The device is optimized for battery-powered and low-power applications, contributing to longer system battery life and reduced energy usage.
  • Programmable Temperature Limits: Users can program the temperature thresholds to suit specific application requirements, providing flexibility and enhanced protection for the system.
  • Small Form Factor: Housed in a compact, 6-pin SOT (DRL) package, the TMP390A3DRLT is suitable for space-constrained applications.

Applications

The TMP390A3DRLT is ideal for various applications where temperature monitoring and control are crucial. These include:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Industrial Equipment
  • Computing Systems
  • Environmental Monitoring Systems

With its high level of integration and functionality, the Texas Instruments TMP390A3DRLT temperature switch is a go-to solution for designers looking to enhance system reliability and protect against overheating. Its ease of use and robust feature set make it an excellent choice for both simple and complex temperature control applications.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
Lowest to $1.8619
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0470 $52.3500
120+ $0.8591 $103.0920
185+ $0.8323 $153.9755
250+ $0.8054 $201.3500
325+ $0.7786 $253.0450
430+ $0.6980 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess