EN
  • EN
  • DE

DTC143EKA

Part No DTC143EKA
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170308-DTC143EKA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC143EKA CAD Model

Description

The DTC143EKA is a digital transistor (Bias Resistor Transistor or BRT) manufactured by Rohm Semiconductor. This NPN transistor incorporates built-in bias resistors, simplifying circuit design by eliminating the need for external biasing components. The integrated resistors reduce component count and save board space. It is primarily used in switching and inverter applications. This part is now categorized as end-of-life.

Applications

  • Switching Circuits: Used as a switching element in electronic circuits.
  • Inverter Circuits: Suitable for digital inverter applications.
  • Level Shifting: Used for level shifting in digital circuits.
  • Load Driving: Drives various loads, such as LEDs and relays.
  • Microcontroller Interfacing: Interfaces microcontrollers with external devices, simplifying control.

Features

  • Built-in Bias Resistors: Integrated with two resistors for input and base biasing.
  • NPN Transistor: NPN bipolar junction transistor configuration.
  • Surface Mount Package: Compact surface mount package for easy assembly.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • Halogen-Free: Complies with halogen-free standards.

Benefits

  • Simplified Circuit Design: Reduces the number of external components required.
  • Space Saving: Compact package saves valuable board space.
  • Cost Effective: Eliminates the need for external resistors, reducing costs.
  • Improved Reliability: Integrated resistors improve circuit reliability.
  • Efficient Switching: Low saturation voltage enables efficient switching.

Additional Details

The DTC143EKA includes an NPN transistor with a base resistor and a base-emitter resistor integrated within the device. These resistance values are crucial for the transistor's biasing and switching characteristics and are specified in the datasheet. The surface mount package is well-suited for automated assembly processes. It is frequently used in applications requiring a logic signal to control a load. Verify the transistor's voltage and current ratings when selecting it for a specific application, and operate within its specified limits for reliable performance. Due to its end-of-life status, availability may be limited, and alternative parts should be considered for new designs. Proper soldering techniques are essential during assembly.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0261 $50.1120
4,675+ $0.0214 $100.0450
7,250+ $0.0207 $150.0750
9,955+ $0.0201 $200.0955
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess