EN
  • EN
  • DE

UCD3028

Part No UCD3028
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Digital Power Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276602-UCD3028
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3028 CAD Model

Description

Product Overview: UCD3028 from Texas Instruments

The UCD3028 is a highly integrated, programmable and flexible power management device from Texas Instruments, designed to provide a comprehensive solution for power supply and power management challenges. It is a part of TI's UCD series, which stands for Universal Digital Controllers, and is specifically tailored for digital power applications.

This advanced device incorporates a range of features that make it ideal for a variety of applications, including servers, telecom infrastructure, data centers, and industrial systems. The UCD3028 is equipped with dual synchronous buck controller channels, which are capable of providing precise power regulation with high efficiency. This makes it suitable for applications that require stable and reliable power delivery to critical components.

One of the key benefits of the UCD3028 is its programmability. With the help of TI's Fusion Digital Power Designer software, engineers can easily configure and customize the device to meet specific application requirements. The software provides an intuitive interface for setting up parameters, monitoring performance, and making real-time adjustments to the power system.

The UCD3028 also features advanced control algorithms, including digital PID control and non-linear control, which help to optimize system performance under various conditions. Additionally, it supports PMBus communication, allowing for digital communication and control over the power supply. This enables system designers to implement intelligent power management schemes that can adapt to changing system demands.

To ensure system reliability, the UCD3028 incorporates a range of protection features. These include over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. Such protective measures safeguard the system against a wide array of potential faults, contributing to the longevity and robustness of the end application.

In conclusion, the UCD3028 from Texas Instruments is a versatile and powerful solution for digital power management. Its combination of dual-channel control, programmability, advanced algorithms, and comprehensive protection makes it an ideal choice for engineers looking to develop sophisticated and reliable power systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2482 $56.2338
20+ $5.1267 $102.5340
31+ $4.9665 $153.9615
42+ $4.8063 $201.8646
54+ $4.6461 $250.8894
73+ $4.1655 $304.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess