EN
  • EN
  • DE

BT131-600D

Part No BT131-600D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155022-BT131-600D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT131-600D CAD Model

Description

The BT131-600D is a high-performance triac manufactured by NXP Semiconductors, designed for use in a wide range of applications requiring AC power control. This passivated, sensitive gate triac is part of NXP's BT131 series, known for their reliability and efficiency in controlling alternating current.

Key Features

  • Voltage Capability: The BT131-600D has a maximum repetitive peak off-state voltage (VDRM) of 600V, making it suitable for controlling devices within this voltage range.
  • Current Rating: With an on-state RMS current (IT(RMS)) of 1A, it can handle moderate power levels, ideal for small motor controls, lighting, and heating applications.
  • Sensitivity: The device features a sensitive gate that triggers with a low gate current, making it compatible with microcontroller outputs and other low-power triggering circuits.
  • Package: Encased in a TO-92 package, the BT131-600D is compact and suitable for through-hole mounting, which simplifies the design and manufacturing process.
  • Operating Temperature: It is capable of operating within a wide temperature range from -40°C to +125°C, ensuring stability and performance under varying environmental conditions.

Applications

The BT131-600D is versatile and can be used in a variety of applications, including:

  • Residential and commercial lighting dimmers
  • Small motor controllers for household appliances
  • Heating controls such as electric blankets and thermostats
  • Power tools requiring variable speed and power control

Quality and Reliability

NXP Semiconductors ensures that the BT131-600D meets stringent quality standards. Each triac is rigorously tested to guarantee reliable performance in critical applications. The device also provides built-in thermal protection, contributing to its longevity and consistent operation over time.

For engineers and designers looking for a compact, efficient, and reliable solution for AC power control, the BT131-600D from NXP Semiconductors is an excellent choice. Its combination of features makes it an integral component in the design of energy-efficient and innovative electronic systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0478 $50.1900
2,555+ $0.0392 $100.1560
3,950+ $0.0380 $150.1000
5,450+ $0.0367 $200.0150
7,045+ $0.0355 $250.0975
9,405+ $0.0319 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess