EN
  • EN
  • DE

UCC28060

Part No UCC28060
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Natural Interleaving™ DUAL-PHASE TRANSITION-MODE PFC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276195-UCC28060
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28060 CAD Model

Description

The UCC28060 from Texas Instruments is a state-of-the-art dual-phase, transition-mode Power Factor Correction (PFC) pre-regulator. This advanced IC is designed to enhance power efficiency and reduce system costs for a wide range of applications that require a power factor correction, such as switch-mode power supplies in desktops, servers, televisions, and industrial electrical equipment.

Key Features

  • Natural Interleaving™: With Texas Instruments' proprietary Natural Interleaving technology, the UCC28060 synchronizes the operation of two interleaved phases to reduce ripple currents, resulting in minimized magnetic components and filter sizes.
  • Advanced Control: The device implements advanced control features such as soft start, programmable over-voltage protection, and brownout detection, ensuring a robust and reliable operation under various conditions.
  • Efficiency: By optimizing the switching frequency and reducing switching losses, the UCC28060 achieves high efficiency and meets stringent energy-saving standards.
  • Enhanced THD Performance: Total Harmonic Distortion (THD) is significantly improved, which benefits the overall power system by reducing stress on the electrical grid.

Applications

The UCC28060 is versatile and can be used in a multitude of applications that demand high-efficiency power solutions. It is particularly suited for:

  • AC-DC power supplies for desktop and server computers
  • Flat-panel television power supplies
  • Power supplies for industrial and medical equipment

Technical Specifications

The device operates over a wide supply range and features a programmable switching frequency up to 500 kHz. It supports continuous conduction mode (CCM) to accommodate higher power levels and has built-in protection features such as over-current, over-voltage, and over-temperature protections, ensuring safe operation under abnormal conditions.

Design Resources

Texas Instruments provides extensive design resources, including application notes, reference designs, and an online design simulator to assist engineers in quickly integrating the UCC28060 into their designs.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1972 $69.5916
6+ $19.0336 $114.2016
9+ $18.4388 $165.9492
12+ $17.8440 $214.1280
15+ $17.2492 $258.7380
20+ $15.4648 $309.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess