EN
  • EN
  • DE

LM26LVCISD-150/NOPB

Part No LM26LVCISD-150/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENS/SWITCH 150C 6WSON / Temp Sensor Analog 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature 150°C
Accuracy ±2.2°C
Current - Output (Maximum) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Supply Current 8μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 778828-LM26LVCISD-150/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM26LV
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-150/NOPB CAD Model

Description

The LM26LVCISD-150/NOPB is a precision, low-voltage, low-power temperature switch from Texas Instruments designed for a wide range of temperature monitoring applications. This compact device is known for its high accuracy and reliability in temperature sensing.

Key Features

  • Accuracy: The device offers a tight accuracy specification of ±3°C, ensuring precise temperature monitoring and control.
  • Operating Voltage: It operates over a supply voltage range of 1.6V to 5.5V, making it suitable for battery-powered and low-voltage systems.
  • Low Power: The LM26LVCISD-150/NOPB is optimized for low-power consumption, which is critical for extending battery life in portable applications.
  • Output Configuration: It features an open-drain output, providing the flexibility to interface with other components or systems easily.
  • Temperature Threshold: The device has a factory-programmed temperature threshold of 150°C, ideal for high-temperature environments.
  • Package: Available in an industry-standard 6-pin SOT-23 package, it is suitable for space-constrained applications.
  • Quality: The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

Applications

The LM26LVCISD-150/NOPB is versatile in its applications, suitable for:

  • Industrial temperature control systems
  • Over-temperature protection in consumer electronics
  • Portable and battery-powered devices
  • Computing hardware monitoring
  • Automotive systems

Product Summary

The LM26LVCISD-150/NOPB temperature switch by Texas Instruments is an exceptional solution for designers looking for a reliable, accurate, and energy-efficient temperature sensing component. With its low-voltage operation and precision temperature threshold, it is an ideal choice for a broad array of applications, from industrial systems to consumer electronics. Its compact form factor and compliance with environmental standards further enhance its appeal for modern electronic designs.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess