EN
  • EN
  • DE

MAX6513TT075+T

Part No MAX6513TT075+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor Analog 6-Pin TDFN EP T/R / IC TEMP SWITCH REMOTE 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature 75°C
Accuracy ±3°C
Current - Output (Maximum) 50mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Utilizes External Sensor
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 400μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Win Source Part Number 786797-MAX6513TT075+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6513
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6513TT075+T CAD Model

Description

Product Overview: MAX6513TT075+T

The MAX6513TT075+T is a precision temperature sensor manufactured by Maxim Integrated, a renowned company in the design and production of innovative analog and mixed-signal engineering solutions. This temperature sensor is a part of Maxim's extensive range of reliable and high-performance semiconductor products.

Designed for a broad spectrum of applications, the MAX6513TT075+T is encapsulated in a small 6-pin SOT-23 package, making it ideal for space-constrained applications. It provides a highly accurate temperature measurement with a factory-calibrated threshold of 75°C. This feature allows it to serve as a temperature monitor and alarm, signaling when system temperatures exceed the specified threshold, which is critical for protecting sensitive electronic components from overheating.

The MAX6513TT075+T operates over a wide voltage range from 2.7V to 5.5V, accommodating various system power rails and ensuring flexibility in system design. This temperature sensor is characterized for operation over a temperature range of -40°C to +125°C, offering robust performance in diverse operating environments.

One of the key features of the MAX6513TT075+T is its low power consumption, which is particularly beneficial for battery-powered devices. Its quiescent current is minimal, thereby extending battery life in portable applications. Moreover, the sensor has an open-drain output, which provides the option to connect multiple devices in a wired-OR configuration, enabling a simple method for monitoring temperature across multiple points with a single alert line.

Applications for the MAX6513TT075+T are varied and include but are not limited to, portable electronics, computers, data storage systems, and industrial equipment. Its reliability and precision make it an essential component for thermal management and protection in electronic systems.

Maxim Integrated's commitment to quality ensures that the MAX6513TT075+T temperature sensor meets stringent industry standards, providing designers with confidence in its performance and durability. Whether you are developing a sophisticated industrial system or a compact consumer device, the MAX6513TT075+T offers a dependable solution for temperature monitoring and control.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8630 $65.2050
80+ $1.5292 $122.3360
120+ $1.4819 $177.8280
165+ $1.4334 $236.5110
210+ $1.3860 $291.0600
280+ $1.2428 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess