EN
  • EN
  • DE

MAX6503UKP015+T

Part No MAX6503UKP015+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor 5-Pin SOT-23 T/R / IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Trip Temperature Threshold Cold
Switching Temperature 15°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 30μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786794-MAX6503UKP015+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6503
Introduction Date November 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6503UKP015+T CAD Model

Description

Product Overview: MAX6503UKP015+T

The MAX6503UKP015+T is a low-power, voltage-detector IC developed by Maxim Integrated, a reputable company known for its high-quality and reliable semiconductor products. This compact and efficient component is designed to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems when necessary, ensuring proper operation and protection against undesirable voltage conditions.

Key Features

  • Temperature Sensor: This IC includes an integrated temperature sensor that provides an additional layer of monitoring, making it suitable for applications that require temperature-based triggering or shutdown.
  • Low Power Consumption: With its focus on energy efficiency, the MAX6503UKP015+T is ideal for battery-powered and portable devices, as it helps to extend battery life and reduce power-related costs.
  • High Accuracy: The device offers high accuracy in voltage detection, ensuring precise monitoring and reliable operation of the system it is integrated with.
  • Compact SOT23 Package: The IC is packaged in a small SOT23 form factor, which allows for space-saving on PCBs and is beneficial for compact electronic designs.
  • Factory-Programmed Reset Voltage: The reset voltage threshold is factory-programmed at 1.5V, which simplifies design considerations and accelerates the development process.
  • Push-Pull Reset Output: The push-pull configuration of the reset output eliminates the need for an external pull-up resistor, further reducing component count and design complexity.

Applications

The MAX6503UKP015+T is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Computers and Servers
  • Industrial Controllers
  • Communications Systems

Conclusion

Maxim Integrated's MAX6503UKP015+T voltage detector with an integrated temperature sensor is an essential component for ensuring the stability and reliability of electronic systems. Its low power consumption, high accuracy, and compact design make it an excellent choice for designers looking to add voltage level monitoring and temperature sensing capabilities to their projects. Whether used in consumer electronics or industrial applications, this IC delivers performance and quality that engineers can trust.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess