Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 51 Weeks
Features TMS320F2833x, TMS320F2823x Experimenter series - DSP Embedded Evaluation Board
Manufacturer Texas Instruments
Series C2000™, Delfino™
Package Box
Mounting Fixed
Family Name TMDSDOCK28335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Part Number -296-23544-ND, 296-23544, 296-23544-NDR
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900366-TMDSDOCK28335
Ultra Librarian 3D Model Ultra Librarian TMDSDOCK28335 CAD Model

Description

The TMDSDOCK28335 is a comprehensive development kit designed by Texas Instruments to empower engineers and developers working on innovative projects in the field of industrial control, digital power conversion, and other embedded applications. This versatile platform is centered around the high-performance TMS320F28335, a member of the TMS320F28x series of digital signal processors (DSPs), which are renowned for their powerful processing capabilities and real-time control features.

The TMDSDOCK28335 kit includes everything needed to jumpstart development, including the docking station itself, a detachable target control card featuring the TMS320F28335 DSP, and necessary software tools to facilitate programming and debugging. The DSP is equipped with 150 MHz of processing power, 512KB of flash memory, and 68KB of RAM, making it ideal for handling complex algorithms and control functions.

A key feature of the TMDSDOCK28335 is its expansive connectivity options. It hosts a variety of peripheral interfaces such as CAN, SPI, I2C, and UART, allowing seamless integration with external devices and systems. Additionally, the kit provides access to the DSP's numerous GPIO pins, analog inputs, and PWM outputs, enabling developers to interface with sensors, actuators, and other electronic components.

The development platform also includes an integrated JTAG emulator for streamlined programming and debugging, which eliminates the need for additional external tools. This feature significantly simplifies the development process and reduces the time to market for new products and solutions.

Texas Instruments supports the TMDSDOCK28335 with a robust suite of software tools, including Code Composer Studio IDE and controlSUITE software, which provides a wealth of libraries, examples, and documentation to assist in the development process. The platform is also compatible with a wide range of application-specific plug-in modules, further extending its capabilities and making it a highly adaptable solution for a multitude of projects.

Overall, the TMDSDOCK28335 is an exceptional tool for engineers looking to harness the power of Texas Instruments' DSPs for advanced control and signal processing applications. Its combination of performance, flexibility, and comprehensive development resources make it an invaluable asset for any serious development effort in the embedded systems space.

You May Also Be Interested in

Analog Devices Inc.
EZ-BOARD ADSP-BF609 EVAL BRD / ADSP-BF609 EZ-Board™ series DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-BF609-EZBRD
NXP / Nexperia
MC9S12HY64 EVAL BRD / MC9S12HY64 series HCS12 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEMO9S12HY64
Texas Instruments
Experimenter Board Quick Start
Lowest to $64.9467
ECAD model for MSP-EXP430F5529
STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
STMicroelectronics
NUCLEO-64 STM32L152RE EVAL BRD / STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $28.6567
ECAD model for NUCLEO-L152RE
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
ECAD model for TMDSDOCK28379D
NXP / Nexperia
FREEDOM KL03 EVAL BRD / KL03 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL03Z
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Need more? Email Us
ECAD model for TWR-MCF5225X-KIT
STMicroelectronics
SPC564A EVAL BRD / SPC564A series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC564A80CAL176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.8657 $290.8657
2+ $260.7762 $521.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention