EN
  • EN
  • DE

SPC564A80CAL176

Part No SPC564A80CAL176
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC564A EVAL BRD  /  SPC564A series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC564A
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1197342-SPC564A80CAL176
Ultra Librarian 3D Model Ultra Librarian SPC564A80CAL176 CAD Model

Description

The SPC564A80CAL176 is a cutting-edge microcontroller produced by STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of the 32-bit Power Architecture® family, which is renowned for its robust performance and reliability.

Key Features:

  • Core: The SPC564A80CAL176 is built around a dual-core Power Architecture® with a frequency of up to 80 MHz, providing a solid foundation for multitasking and complex computations.
  • Memory: It comes with an ample memory capacity, including 4 MB of flash memory and 192 KB of RAM, ensuring sufficient space for application code and data storage.
  • Temperature Range: The device operates within a wide temperature range from -40°C to 125°C, suitable for harsh environmental conditions.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and FlexRay, making it ideal for automotive networks and communication-intensive industrial systems.
  • Timers and ADC: It offers advanced control peripherals, such as multiple 16-bit timers and a 10-bit Analog-to-Digital Converter (ADC), to handle a variety of timing and analog input tasks.
  • Package: The microcontroller is housed in a 176-pin LQFP package, which is both space-efficient and conducive to reliable PCB design.
  • Security: Enhanced security features are integrated to protect against unauthorized access and software piracy, which is critical for intellectual property protection and system integrity.

Applications:

The SPC564A80CAL176 is versatile and can be utilized in a range of applications, particularly in the automotive sector, where it can be used for engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial automation, robotics, and other high-performance control systems.

STMicroelectronics' commitment to quality and long-term reliability ensures that the SPC564A80CAL176 microcontroller is a dependable choice for designers and engineers looking to create sophisticated and durable systems.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess