Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Package Tube
Product Status Obsolete
Interface Bus
Voltage - Supply 4.5V ~ 5.5V
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Mounting Type Surface Mount
Base Product Number Z85C30
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 537157-Z85C3010VEC
Ultra Librarian 3D Model Ultra Librarian Z85C3010VEC CAD Model

Description

The Z85C3010VEC is a specialized interface integrated circuit from Zilog.

  • Application: bus interface applications
  • Voltage Range: 4.5V to 5.5V
  • Package: tube
  • Standard Package: 25 pieces
  • Mounting Type: surface mount
  • Package/Case: 44-LCC (J-Lead)
  • Supplier Device Package: 44-PLCC
  • REACH Compliance: compliant
  • ECCN Classification: EAR99

You May Also Be Interested in

Seiko Epson Corporation
IC INTERFACE SPECIALIZED 100QFP
Need more? Email Us
ECAD model for S1R72805F00A2
Analog Devices Inc.
IC VIDEO SWITCH SPST 8MSOP / Video Switch IC 1 Channel 8-MSOP
Lowest to $5.5996
ECAD model for ADG751ARM-REEL7
Texas Instruments
4-CHANNEL 20GBPS DIFFERENTIAL 2: / Multiplexer/Demultiplexer 42-WQFN (3.5x9)
Lowest to $3.2501
ECAD model for TMUXHS4412IRUAT
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
Texas Instruments
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $2.7708
ECAD model for AM26LV32CDRE4
NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
Analog Devices Inc.
DGTL ISO 2500VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $26.0776
ECAD model for ADUM3471WARSZ-RL7
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
ECAD model for Z8523L10VSG
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention