Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Spartan®-3A
Package Tray
Number of LABs/CLBs 448
Number of Logic Elements/Cells 4032
Total RAM Bits 294912
Number of I/O 195
Number of Gates 200000
Voltage - Supply 1.14V ~ 1.26V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Base Product Number XC3S200
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1157822-XC3S200A-4FT256I
Ultra Librarian 3D Model Ultra Librarian XC3S200A-4FT256I CAD Model

Description

The AMD Xilinx XC3S200A-4FT256I is an embedded field-programmable gate array (FPGA) from the Spartan-3A series. This FPGA has 195 I/Os and 448 LABs/CLBs.

  • Series: Spartan-3A
  • I/Os: 195
  • LABs/CLBs: 448
  • Logic Elements/Cells: 4032
  • Total RAM Bits: 294912
  • Number of Gates: 200000
  • Voltage Supply: 1.14V ~ 1.26V

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
ECAD model for EPF10K100EBC356-2X
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
ECAD model for OR2T06A4BA256-DB
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ECAD model for HC1S60F1020CB
Microchip Technology
IC FPGA 84 I/O 144TQFP
Lowest to $78.2329
ECAD model for M2GL010-1TQG144I
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K100AFC484-2N
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
ECAD model for EPF10K130EBC600-2
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
ECAD model for M2GL150-FCVG484I
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
ECAD model for LCMXO2-640ZE-2TG100I
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Lowest to $199.2367
ECAD model for LFE5UM5G-25F-8MG285I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9308 $69.6540
12+ $11.4303 $137.1636
18+ $11.0732 $199.3176
25+ $10.7162 $267.9050
32+ $10.3591 $331.4912
42+ $9.2880 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,650 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention