EN
  • EN
  • DE

TMDS341PFC

Part No TMDS341PFC
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 3-TO-1 DVI/DMI SWITCH 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 033204-TMDS341PFC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS341PFC CAD Model

Description

Overview of Texas Instruments TMDS341PFC

The Texas Instruments TMDS341PFC is a high-performance, digital video interface (DVI) or high-definition multimedia interface (HDMI) switch. It is designed to manage and route high-speed digital video signals between multiple sources and a single display unit. This component is an ideal choice for advanced consumer electronics, computing applications, and professional video switching systems.

Key Features

  • Multiple Input Ports: The TMDS341PFC offers three HDMI or DVI inputs, which allows for convenient switching between different video sources without the need to manually change cables.
  • High Resolution Support: It supports video resolutions up to 1080p, ensuring compatibility with high-definition content for a crisp and detailed viewing experience.
  • Deep Color Capability: This device is capable of handling deep color depths, providing a richer and more vibrant visual output.
  • Audio Support: Along with video, it can also switch digital audio signals, making it a versatile solution for systems that require integrated audio and video switching.

Advanced Technology

The TMDS341PFC is built with advanced technology that includes:

  • Pre-emphasis and Equalization: These features help to maintain signal integrity over long cable runs, enhancing the overall quality of the transmitted video and audio.
  • Low Power Consumption: Its design focuses on energy efficiency, which makes it suitable for applications where power conservation is essential.
  • Hot Plug Detect (HPD): The switch supports HPD to ensure that video sources are only activated when the display is ready, preventing signal loss and ensuring a stable connection.

Applications

The TMDS341PFC is versatile and can be used in a variety of applications, including:

  • Home Theater Systems
  • Multi-media Docking Stations
  • Professional Video Switchers
  • Video Wall Controllers

With its robust feature set and reliable performance, the Texas Instruments TMDS341PFC is a top choice for designers and engineers looking to create sophisticated video switching solutions.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5388 $55.3880
23+ $4.5447 $104.5281
35+ $4.4027 $154.0945
47+ $4.2607 $200.2529
61+ $4.1186 $251.2346
82+ $3.6926 $302.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess