Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications Automotive
Current - Output 1.4A
Voltage - Supply 3.5V ~ 50V
Voltage - Load 3.5V ~ 50V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number A4993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 8,000
Win Source Part Number 1131620-A4993KLPTR-T
Ultra Librarian 3D Model Ultra Librarian A4993KLPTR-T CAD Model

Description

A4993KLPTR-T is a fully integrated driver for automotive applications. It is designed for bipolar stepper motors and has a step resolution of 1, 1/2, 1/4, 1/8, 1/16. The package is 20-TSSOP (0.173", 4.40mm Width) Exposed Pad and is mounted using SMD.

  • Motor Type: Bipolar Stepper Motor
  • Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
  • Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
  • Mounting Type: SMD
  • Output Current: 1.4A
  • Voltage Load: 3.5V ~ 50V
  • Interface: SPI, Step/Direction
  • Number of Channels: 4
  • Voltage Supply: 3.5V ~ 50V
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
ON Semiconductor
IC PWR MANAGMENT 24TSSOP
Need more? Email Us
ECAD model for MC33560DTBR2
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1285 $56.8995
15+ $6.6695 $100.0425
24+ $6.4611 $155.0664
32+ $6.2527 $200.0864
42+ $6.0443 $253.8606
56+ $5.4190 $303.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention