EN
  • EN
  • DE

TMUX1112RSVR

Part No TMUX1112RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH  /  4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 7pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TMUX1112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1112RSVRCT,296-TMUX1112RSVRTR,296-TMUX1112RSVRDKR
Standard Package 3,000
Win Source Part Number 1127150-TMUX1112RSVR
Ultra Librarian 3D Model Ultra Librarian TMUX1112RSVR CAD Model

Description

Product Overview: TMUX1112RSVR by Texas Instruments

The TMUX1112RSVR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed for exceptional performance in a variety of applications. This advanced switch device is part of TI's extensive portfolio of multiplexers that offers a combination of high bandwidth and low on-resistance, making it suitable for a wide range of switching tasks in modern electronics.

Key Features

  • Low On-Resistance: The TMUX1112RSVR boasts an ultra-low on-resistance (Ron) that minimizes signal distortion and ensures high signal integrity, which is essential for precision applications.
  • High Bandwidth: With a high bandwidth, this multiplexer can handle fast signals and high data rates, providing the necessary performance for both analog and digital applications.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for use in various systems with different power requirements.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, thus reducing the chance of momentary short circuits and preserving signal integrity.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuits to safeguard against unexpected voltage spikes during handling and operation.

Applications

The TMUX1112RSVR is ideal for a range of applications, including:

  • Data acquisition systems (DAQ)
  • Test and measurement equipment
  • Signal routing
  • Audio and video switching
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMUX1112RSVR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets TI's high standards for reliability and performance. Whether for industrial, commercial, or consumer electronics, the TMUX1112RSVR by Texas Instruments is a top choice for designers looking for a reliable and high-performing multiplexer.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6174 $52.3480
47+ $2.1476 $100.9372
73+ $2.0805 $151.8765
100+ $2.0134 $201.3400
129+ $1.9463 $251.0727
172+ $1.7449 $300.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,597 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess