Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Base Product Number SPC567
Standard Package 420
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1263970-SPC5673KFF0MMS1
Ultra Librarian 3D Model Ultra Librarian SPC5673KFF0MMS1 CAD Model

Description

The SPC5673KFF0MMS1 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and industrial electronics. This high-performance MCU is part of the MPC56xx family, which is renowned for its exceptional processing capabilities, making it an ideal choice for advanced automotive applications, such as powertrain systems, chassis, and safety-critical functions.

Key Features

  • Core: The SPC5673KFF0MMS1 is built around a dual-core Power Architecture e200z7 with a frequency of up to 120 MHz, ensuring swift and efficient data processing for complex automotive applications.
  • Memory: It comes equipped with 2 MB of flash memory and 192 KB of RAM, providing ample space for robust application code and data storage.
  • Communication Interfaces: The MCU includes a range of communication interfaces such as FlexCAN, LINFlex, DSPI, and Ethernet, facilitating versatile connectivity options for various in-vehicle networks.
  • Safety Features: With an ISO 26262 compliance, the SPC5673KFF0MMS1 offers advanced safety features, including error correction coding (ECC) and a memory protection unit (MPU), enhancing the reliability and security of automotive systems.
  • Analog to Digital Converters (ADCs): Multiple high-resolution ADCs are integrated, enabling precise measurement of analog signals, crucial for sensor data acquisition and control.

Applications

The SPC5673KFF0MMS1 MCU is designed to meet the rigorous demands of the automotive industry. It is particularly suited for:

  • Engine Management Systems
  • Transmission Control Units
  • Electric Power Steering Systems
  • Active Suspension Systems
  • Advanced Driver-Assistance Systems (ADAS)

Environmental and Quality Standards

Adhering to the highest industry standards, the SPC5673KFF0MMS1 is designed for operation in harsh automotive environments. It is qualified according to AEC-Q100 standards, ensuring performance and reliability even under extreme temperature ranges.

Conclusion

In conclusion, the SPC5673KFF0MMS1 from NXP is a robust and reliable microcontroller that delivers exceptional performance for automotive applications that require high-speed processing, advanced safety features, and versatile connectivity. Its integration of multiple cores, extensive memory, and comprehensive communication interfaces make it an excellent choice for manufacturers aiming to develop cutting-edge automotive systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.0448 $183.0448
2+ $176.9433 $353.8866
3+ $158.6388 $475.9164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention