EN
  • EN
  • DE

ADG751ARM-REEL7

Part No ADG751ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST 8MSOP / Video Switch IC 1 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Max) 18Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
-3db Bandwidth 300MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADG751ARM-REEL7,2156-ADG751ARM-REEL7,2156-ADG751ARM-REEL7-ADTR-ND
Standard Package 1,000
Win Source Part Number 1129690-ADG751ARM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG751ARM-REEL7 CAD Model

Description

Product Overview: ADG751ARM-REEL7 from Analog Devices Inc.

The ADG751ARM-REEL7 is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of their wide range of switch and multiplexer devices designed for use in a variety of applications, from data acquisition systems to communication devices.

The ADG751ARM-REEL7 offers a single-pole, single-throw (SPST) switch configuration with a normally open (NO) switch. It operates on a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered applications where power efficiency is critical. With its low on-resistance of typically 0.5 ohms and a flatness of just 0.1 ohms, it ensures minimal signal distortion and provides excellent performance for precision analog switching.

One of the key features of the ADG751ARM-REEL7 is its fast switching speed, with tON and tOFF times typically around 20ns, allowing for rapid signal routing and high bandwidth applications. Additionally, this analog switch has a low charge injection of less than 2 pC, which minimizes transient disturbances in the signal path during switching events. This is particularly important in sensitive analog circuits where signal integrity is paramount.

The ADG751ARM-REEL7 also boasts high electrostatic discharge (ESD) protection levels, withstanding up to 2 kV Human Body Model (HBM), which adds to the robustness and reliability of the device in harsh environments. Furthermore, the device features a latch-up proof construction, providing enhanced protection against overvoltage conditions that could otherwise lead to device failure.

For ease of integration into various designs, the ADG751ARM-REEL7 is offered in a compact MSOP (Mini Small Outline Package) and is provided in tape and reel form for automated assembly processes. The "REEL7" designation indicates that the product is supplied in a 7-inch reel, typically containing several thousand units, making it ideal for high-volume production.

In summary, the ADG751ARM-REEL7 from Analog Devices Inc. is a versatile and reliable analog switch that provides superior performance for a wide range of applications. Its low power consumption, fast switching, and robust design make it a preferred choice for designers seeking high-quality switch solutions.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess