EN
  • EN
  • DE

LM8322EVALKIT

Part No LM8322EVALKIT
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION LM8322 / LM8322 Special Purpose Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Special Purpose
Embedded No
Utilized IC / Part LM8322
Supplied Contents Board(s) , Cable(s) , Power Supply
Base Product Number LM8322
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1342003-LM8322EVALKIT
Ultra Librarian 3D Model Ultra Librarian LM8322EVALKIT CAD Model

Description

The LM8322EVALKIT by Texas Instruments is a comprehensive evaluation kit designed to showcase the capabilities of the LM8322, a mobile I/O companion that supports the interface between a low voltage processor and the keypad and GPIOs in mobile phones and other handheld devices. This evaluation kit provides everything needed to assess the full functionality of the LM8322 integrated circuit.

Key Features

  • Integrated Keypad Controller: The LM8322 supports a 9 x 8 matrix keypad, allowing for a wide range of button configurations, making it ideal for devices with extensive user interfaces.
  • General Purpose Inputs/Outputs (GPIOs): The evaluation kit highlights the LM8322's five GPIOs that can be used for various purposes, including status indicators, interrupts, and control signals.
  • Low Power Consumption: The LM8322 is optimized for low power consumption, which is critical for battery-powered devices, ensuring longer operational times between charges.
  • Multiple Interface Support: The device supports both I2C and SPI interfaces, giving developers the flexibility to choose the best communication protocol for their application.
  • Auto-scan Functionality: With an auto-scan feature, the LM8322 can autonomously scan the keypad, reducing the processor's workload and power consumption.

Kit Contents

The LM8322EVALKIT includes the evaluation board for the LM8322, detailed documentation, and software for interfacing with the device. The board comes equipped with the LM8322 pre-mounted, providing a quick and easy setup for immediate evaluation.

Applications

This evaluation kit is suited for developers working on a range of applications, including mobile phones, personal digital assistants (PDAs), and other handheld devices that require an efficient interface for keypads and additional I/O functionality.

Support and Resources

Texas Instruments provides extensive support for the LM8322EVALKIT, including technical documentation, application notes, and software tools. Developers can access these resources on the Texas Instruments website to facilitate the development process and integrate the LM8322 into their designs effectively.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess