EN
  • EN
  • DE

LTC4316CMS#TRPBF

Part No LTC4316CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10MSOP  /  Address Translator Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Applications Address Translator
Interface I2C
Voltage - Supply 2.25V ~ 5.5V
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC4316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1129515-LTC4316CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4316CMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC4316CMS#TRPBF I²C Address Translator

The LTC4316CMS#TRPBF is a versatile I²C address translator from Analog Devices Inc., designed to enable seamless communication between incompatible I²C devices. This innovative product is a solution for system designers who face the challenge of integrating components with conflicting I²C addresses into a single bus system. With the LTC4316CMS#TRPBF, you can easily expand your system's I²C bus connectivity without the need for redesigning the entire architecture.

Encased in a compact, 10-lead MSOP package, the LTC4316CMS#TRPBF is suitable for space-constrained applications. This device supports a wide operating voltage range from 2.7V to 5.5V, making it flexible for use in various power environments. Additionally, the LTC4316CMS#TRPBF is capable of translating up to four I²C slave addresses, which significantly simplifies the process of integrating multiple devices with the same address onto a single bus.

The LTC4316CMS#TRPBF offers a host of features that ensure reliable and efficient operation. It includes strong pull-up resistors for the SDA and SCL lines, which provide robust drive capability and improve signal integrity, especially in systems with long cables or high-capacitance loads. The built-in rise time accelerators also contribute to improved signal quality and faster data transfer speeds.

This address translator is not only powerful but also user-friendly. It does not require any software configuration, which accelerates the development cycle and reduces time to market. The device automatically prevents SDA and SCL corruption during live board insertion and removal, ensuring system stability and reducing the risk of data loss. Furthermore, the LTC4316CMS#TRPBF is designed with a low operating current, which enhances the overall energy efficiency of the system.

Whether you're developing consumer electronics, industrial control systems, or any other application that relies on I²C communication, the LTC4316CMS#TRPBF from Analog Devices Inc. is an indispensable tool that addresses the complexities of device addressing. Its robust design and ease of use make it an excellent choice for engineers looking to streamline their designs and achieve seamless integration of multiple I²C devices.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5223 $52.1784
19+ $5.3516 $101.6804
29+ $5.1844 $150.3476
40+ $5.0172 $200.6880
52+ $4.8499 $252.1948
69+ $4.3482 $300.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess