EN
  • EN
  • DE

TMDS181RGZR

Part No TMDS181RGZR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description TMDS181x 6 Gbps TMDS Retimer | IC RETIMER DVI HDMI 6GBPS 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Retimer
Supply Voltage (V) 1.2V, 3.3V
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1270716-TMDS181RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS181RGZR CAD Model

Description

The TMDS181RGZR is a cutting-edge HDMI retimer from Texas Instruments designed to enhance signal integrity in high-definition multimedia interfaces. This innovative component is essential for applications requiring the transmission of high-speed digital video and audio signals over HDMI cables, especially where long cable runs or noisy environments may degrade signal quality.

Key Features

  • High Performance: With support for HDMI 2.0, the TMDS181RGZR can handle up to 6 Gbps per channel, allowing for 4K resolution at 60Hz and 24-bit color.
  • Advanced Retiming: The device includes a built-in retimer that cleans and boosts HDMI signals, ensuring the integrity of the transmitted data over longer distances.
  • Compatibility: It is backward compatible with DVI 1.0 and HDMI 1.4b, making it versatile for various setups and legacy systems.
  • Audio Return Channel (ARC): Supports the latest audio return channel features, enabling upstream audio connections without the need for an additional cable.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMDS181RGZR minimizes power usage, making it ideal for eco-conscious applications.
  • Robust Design: The device is housed in a compact VQFN package, providing a robust and durable solution that withstands the rigors of daily operation.

Applications

The TMDS181RGZR is suitable for a wide range of applications, including:

  • Home theater systems and AV receivers
  • Digital signage and video walls
  • Professional audio/video equipment
  • Conference room systems
  • Gaming consoles and PC graphics cards

Technical Specifications

Parameter Value
Data Rate Up to 6 Gbps per channel
Resolution Support Up to 4K @ 60Hz
Color Depth Up to 24-bit color
Package VQFN
Power Consumption Low

With its combination of high-speed performance, signal retiming, and low power consumption, the TMDS181RGZR from Texas Instruments is an ideal choice for enhancing the quality and reliability of HDMI connections in a multitude of devices and systems.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0315 $56.2520
18+ $5.7694 $103.8492
27+ $5.5891 $150.9057
37+ $5.4088 $200.1256
48+ $5.2285 $250.9680
64+ $4.6877 $300.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess